ON Semiconductor MC10H103KK Product Overview
The MC10H103KK from ON Semiconductor is a high-performance triple 3-input NOR gate designed for use in ECL systems. This integrated circuit is tailored for fast switching applications and is part of ON Semiconductor's 10H series of logic devices. The device is characterized by its high speed and low power consumption, making it an excellent choice for high-speed logic systems.
The MC10H103KK comes in a compact and robust package, ensuring its reliability and durability in various operating conditions. The device operates over a wide range of voltage, typically from -4.94V to -5.46V, providing designers with the flexibility to use it in different ECL circuits without the need for additional level-shifting components.
Key Features
- Logic Type: Triple 3-Input NOR Gate
- High-Speed Performance: The MC10H103KK offers fast propagation delays, which are critical in high-speed logic operations.
- Low Power Consumption: Designed to be energy-efficient, this device consumes minimal power, making it suitable for power-sensitive applications.
- Voltage Range: Operates effectively within a voltage range of -4.94V to -5.46V.
- Temperature Range: The device is specified to work over a full military temperature range, ensuring performance under extreme conditions.
- Package Type: Available in a durable, industry-standard package that ensures ease of integration into various circuit designs.
Applications
The MC10H103KK is versatile and can be used in a wide array of applications where high-speed logic is required. Some common applications include:
- High-speed computing and data processing
- Telecommunications and networking equipment
- Signal processing circuits
- Instrumentation and control systems
- Aerospace and defense electronics
ON Semiconductor's commitment to quality and performance is evident in the MC10H103KK, making it a reliable choice for designers seeking a high-speed triple 3-input NOR gate. With its combination of speed, efficiency, and robustness, the MC10H103KK is well-suited to meet the rigorous demands of modern electronic systems.