EN
  • EN
  • DE

MC10H104PG

Part No MC10H104PG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features 1 of 4 AND/NAND Output
Supply Voltage - Operating -4.94 V to -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.75ns @ -5.2V, -
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-DIP
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 129533-MC10H104PG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H104PG CAD Model

Description

The MC10H104PG is a high-performance quadruple 2-input AND gate integrated circuit designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This ECL (Emitter Coupled Logic) device is part of the 10H series, which is well-known for its high-speed and low-power consumption characteristics, making it an ideal choice for a variety of digital applications.

Key Features

  • Logic Type: Quadruple 2-Input AND Gate
  • Package: The device comes in a PDIP-16 (Plastic Dual-In-Line Package) that ensures easy mounting on printed circuit boards (PCBs).
  • Operating Voltage: The MC10H104PG operates at a nominal voltage of -5.2V, which is standard for ECL circuits.
  • Propagation Delay: It boasts a fast propagation delay, which is critical for high-speed logic operations and timing-critical applications.
  • Power Dissipation: The device is optimized for low power dissipation, which helps in maintaining the thermal efficiency of the system.
  • Temperature Range: It is designed to operate within a wide temperature range, making it suitable for industrial applications.
  • Technology: Utilizes ECL technology for high-speed performance.

Applications

The MC10H104PG is suitable for use in a variety of high-speed digital processing applications. Its typical uses include, but are not limited to:

  • High-speed logic gates
  • Frequency dividers
  • Counters and registers
  • Communication systems
  • Signal processing

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10H104PG is manufactured under strict quality control standards, ensuring high reliability and performance consistency. This product is suitable for commercial-grade applications where durability and dependability are paramount.

Environmental Compliance

The MC10H104PG adheres to environmental standards and regulations. It is designed to meet RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals) compliance, reflecting ON Semiconductor's dedication to environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9864 $65.9184
13+ $9.0136 $117.1768
20+ $8.7330 $174.6600
28+ $8.4511 $236.6308
36+ $8.1693 $294.0948
48+ $7.3239 $351.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess