EN
  • EN
  • DE

MC10H106FNR2

Part No MC10H106FNR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 3CH 4/3/3-INP 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 4, 3, 3
Supply Voltage - Operating -4.94 V to -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.5ns @ -5.2V, -
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Dimension 20-LCC (J-Lead)
Win Source Part Number 129267-MC10H106FNR2
Ultra Librarian 3D Model Ultra Librarian MC10H106FNR2 CAD Model

Description

The ON Semiconductor MC10H106FNR2 is a high-performance integrated circuit designed to meet the demanding needs of complex digital systems. This versatile component features a triple 4-3-3-input OR/NOR gate, making it an essential building block for a wide range of applications including computing, networking, and industrial automation.

Key Features

  • Logic Type: OR/NOR Gate
  • Number of Circuits: Triple
  • Input Type: 4-3-3
  • Output Type: Differential
  • Supply Voltage Range: 4.94V to 5.46V
  • Operating Temperature Range: 0°C to +70°C
  • Mounting Type: Surface Mount
  • Package / Case: PLCC-28
  • Propagation Delay: Fast propagation times for high-speed operations

Performance and Quality

The MC10H106FNR2 is designed for high-speed signal processing and offers fast propagation delay times, ensuring quick response times in critical applications. Its differential outputs provide improved noise immunity and enable the transmission of signals over longer distances without degradation. The device operates within a supply voltage range of 4.94V to 5.46V, offering stable performance across various power conditions.

Applications

With its robust feature set, the ON Semiconductor MC10H106FNR2 is ideal for use in a variety of applications. It is particularly well-suited for high-speed logic circuits, data processing systems, and any digital environment where reliable logic operations are paramount. Its surface mount PLCC-28 package allows for efficient use of PCB space, making it a great choice for compact and densely populated electronic assemblies.

Reliability and Compliance

ON Semiconductor is known for its commitment to quality and reliability, and the MC10H106FNR2 is no exception. It is designed to meet stringent industry standards and is compliant with RoHS regulations, ensuring both environmental responsibility and compliance with global material restriction standards.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1335 $59.5365
45+ $2.5722 $115.7490
70+ $2.4913 $174.3910
96+ $2.4105 $231.4080
124+ $2.3308 $289.0192
166+ $2.0894 $346.8404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess