EN
  • EN
  • DE

MC10H121

Part No MC10H121
Manufacturer ON Semiconductor
Description 4-WIDE OR-AND / OR-AND GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217245-MC10H121
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H121 CAD Model

Description

ON Semiconductor MC10H121: Triple Line Receiver

The ON Semiconductor MC10H121 is a high-performance triple line receiver designed to satisfy the demanding requirements of high-speed data transmission systems. This integrated circuit is an essential component for applications that require reliable data reception and signal conditioning. The MC10H121 is part of ON Semiconductor's MC10 series, known for its high-speed ECL (Emitter Coupled Logic) technology.

Key Features

  • High Speed: The MC10H121 is built to accommodate the fast switching speeds necessary for high-speed data communications, ensuring minimal delays and high data integrity.
  • Triple Line Receiver: This device includes three independent line receivers in one package, making it a compact and efficient solution for systems that require multiple receiving channels.
  • MECL 10K-Compatible: The MC10H121 is compatible with the MECL 10K logic family, allowing easy integration with existing MECL systems or for those looking to upgrade their current logic components.
  • Single Supply Voltage: It operates on a single supply voltage, simplifying power supply design and reducing power consumption.
  • Differential Inputs: The device features differential inputs, which enhance noise immunity and allow for the reception of low-level differential signals.
  • High Impedance: The MC10H121 provides high input impedance, which minimizes loading on the preceding stage and improves overall performance.

Applications

The MC10H121 is ideal for various applications within the telecommunications, computing, and data processing industries. Its ability to handle high-speed signals makes it suitable for:

  • Data receivers
  • Line receivers
  • Logic level translators
  • Pulse amplifiers
  • Serial data communication

ON Semiconductor's commitment to quality ensures that the MC10H121 meets the stringent requirements for high-speed data communication, providing designers with a reliable and efficient solution for their triple line receiver needs. Whether in data centers, network infrastructure, or high-speed computing applications, the MC10H121 is an excellent choice for professionals seeking performance and reliability.

Quality and Reliability

ON Semiconductor is known for its dedication to producing components of the highest quality and reliability. The MC10H121 is manufactured under strict quality control standards, ensuring that each device performs to its specifications. With ON Semiconductor's reputation backing the MC10H121, users can trust in its performance and longevity in their critical applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess