EN
  • EN
  • DE

MC10H123FNR2G

Part No MC10H123FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Triple 4-3-3-Input Bus Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Reel - TR
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 4, 3, 3
Operating Supply Voltage -4.94 V ~ -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.6ns @ -5.2V, -
Operating Temperature Range 0°C ~ 75°C
Mounting SMD
Manufacturer Package 20-PLCC (9x9)
Package 20-LCC (J-Lead)
Win Source Part Number 1217248-MC10H123FNR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H123
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian MC10H123FNR2G CAD Model

Description

ON Semiconductor MC10H123FNR2G Product Overview

The MC10H123FNR2G is a high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding requirements of high-speed digital systems. This device is a part of ON Semiconductor's MC10 series, known for its robust ECL (Emitter Coupled Logic) technology, which ensures fast switching times and high signal integrity, making it ideal for applications that require critical timing and high-frequency operation.

Key Features

  • Logic Type: Triple Line Receiver
  • Number of Channels: 3
  • High-Speed Performance: The MC10H123FNR2G is capable of operating at high speeds, making it suitable for applications that require rapid data processing and throughput.
  • Supply Voltage Range: The device operates within a specified voltage range, ensuring compatibility with various system power levels.
  • Temperature Range: Designed to work reliably across a broad temperature range, it fits well in environments with varying thermal conditions.
  • Package Type: Housed in a PLCC-20 package, the MC10H123FNR2G offers a compact footprint while providing sufficient pin count for necessary connections.

Applications

The MC10H123FNR2G is versatile and can be used in a variety of applications where speed and reliability are paramount. These include, but are not limited to:

  • High-speed communication systems
  • Networking equipment such as routers and switches
  • Signal processing units
  • Data acquisition and measurement systems
  • Automated test equipment (ATE)

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the MC10H123FNR2G is no exception. It meets stringent industry standards for performance and reliability, ensuring that it can withstand the rigors of use in professional and industrial environments.

Eco-Friendly Design

Aligned with modern environmental standards, the MC10H123FNR2G is designed with eco-friendly practices in mind. ON Semiconductor is dedicated to reducing the environmental impact of its products, and this device complies with various international regulations, minimizing its ecological footprint.

Overall, the MC10H123FNR2G from ON Semiconductor is a reliable and efficient solution for high-speed digital applications, providing designers with a dependable component that integrates seamlessly into various electronic systems.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess