EN
  • EN
  • DE

MC10H124

Part No MC10H124
Manufacturer ON Semiconductor
Description Quad TTL-to-MECL Translator With TTL Strobe Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217249-MC10H124
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H124 CAD Model

Description

ON Semiconductor MC10H124 - Quad MECL to TTL Translator

The ON Semiconductor MC10H124 is a high-performance integrated circuit designed to interface the robust Emitter Coupled Logic (ECL) family with Transistor-Transistor Logic (TTL) devices. This quad MECL to TTL translator is a critical component in mixed-technology digital systems where signal integrity and fast switching are paramount.

Key Features:

  • Logic Conversion: The MC10H124 translates four separate ECL input signals into TTL-compatible outputs, enabling seamless communication between different logic families.
  • High Speed: With its fast propagation delay and rise/fall times, this translator is well-suited for high-speed applications that require quick data processing and minimal signal distortion.
  • Temperature Range: It operates over a broad temperature range, making it suitable for industrial and automotive applications that demand consistent performance in varying environmental conditions.
  • Power Supply: The device typically operates on a 5 V power supply, which is standard for TTL logic, allowing for easy integration into existing systems without the need for additional power regulation components.
  • Package Options: The MC10H124 is available in a variety of package types, including the industry-standard 16-pin DIP (Dual In-Line Package), providing flexibility for different PCB layouts and assembly processes.

Applications:

The versatility of the MC10H124 makes it an ideal choice for a range of applications, such as:

  • Signal conversion in mixed-logic digital systems
  • Interface circuitry between ECL-based processors and TTL-level peripherals
  • High-speed data acquisition and processing systems
  • Telecommunications and networking equipment
  • Test and measurement instruments

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MC10H124 is no exception. It is manufactured with precision to ensure high reliability and performance consistency. Designers can trust in the durability and longevity of this translator when incorporated into their digital systems.

Overall, the MC10H124 from ON Semiconductor is a robust, reliable, and essential component for bridging the gap between MECL and TTL logic families, ensuring that systems can communicate effectively and operate at peak efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0104 $60.0624
15+ $8.2144 $123.2160
22+ $7.9580 $175.0760
30+ $7.7004 $231.0120
39+ $7.4440 $290.3160
52+ $6.6736 $347.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess