EN
  • EN
  • DE

MC10H136L

Part No MC10H136L
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER UNIV HEX HS 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 250MHz
Trigger Type Positive Edge
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 074434-MC10H136L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H136L CAD Model

Description

The MC10H136L is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in digital applications. This device is specifically designed to meet the rigorous demands of high-speed digital systems, making it an ideal choice for a wide range of electronic applications.

Key Features

  • High-Speed Performance: The MC10H136L operates at exceptional speed, which is crucial for applications requiring rapid data processing and timing operations.
  • Power Efficiency: Designed with power efficiency in mind, this IC helps in reducing the overall power consumption of the system, making it suitable for energy-sensitive designs.
  • Versatility: Its versatile nature allows it to be used in various digital applications, including but not limited to, communication systems, high-speed data transfer, and automated test equipment.
  • Durability: ON Semiconductor's commitment to quality ensures that the MC10H136L is durable and can withstand challenging environmental conditions.

Applications

The MC10H136L is a versatile component that can be employed in a multitude of applications. Its high-speed characteristics make it particularly useful in:

  • Telecommunications infrastructure
  • Data centers and high-speed servers
  • Complex digital signal processing
  • Automated test equipment
  • High-frequency timing circuits

Technical Specifications

ON Semiconductor's MC10H136L comes with a set of specifications that ensure its performance in demanding conditions:

  • Logic Type: MECL10K
  • Propagation Delay Time: Fast
  • Operating Temperature Range: Specified by the manufacturer
  • Package / Case: PDIP-16
  • Mounting Type: Through Hole

For detailed technical specifications, reference the official datasheet provided by ON Semiconductor.

Quality and Reliability

ON Semiconductor is a trusted name in the industry, known for its commitment to providing high-quality products. The MC10H136L is manufactured under stringent quality control measures, ensuring that each IC meets the highest standards of reliability and performance.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess