EN
  • EN
  • DE

MC10H159L

Part No MC10H159L
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX QUAD 2INP INV 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 221744-MC10H159L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H159L CAD Model

Description

ON Semiconductor MC10H159L - Triple Line Receiver

The MC10H159L from ON Semiconductor is a versatile triple line receiver designed to interface with digital logic levels. This integrated circuit is part of ON Semiconductor's high-performance ECLinPS (Emitter Coupled Logic in Plastic Small Outline) family, which is renowned for its high-speed and low-power consumption characteristics.

Key Features

  • High-Speed Performance: The MC10H159L is capable of operating at exceptional speeds, making it suitable for high-frequency applications that require rapid data transmission and processing.
  • Triple Differential Line Receivers: It contains three independent differential line receivers, providing the flexibility to handle multiple data inputs simultaneously.
  • MECL 10K-Compatible: This device is compatible with MECL 10K logic standards, ensuring seamless integration with existing MECL systems.
  • Wide Voltage Range: It operates over a wide voltage range, accommodating various power supply levels and enhancing its adaptability to different circuit configurations.
  • Temperature Range: The MC10H159L is designed to perform reliably across a broad temperature range, making it suitable for industrial and automotive applications where environmental conditions may vary.

Applications

The ON Semiconductor MC10H159L is ideal for use in a variety of high-speed data communication applications, including:

  • Digital signal processing
  • Data transmission systems
  • Networking equipment
  • Instrumentation
  • Automotive electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H159L is manufactured with the company's stringent quality control processes, ensuring reliability and performance consistency. This commitment to quality makes the MC10H159L a trusted choice for designers and engineers seeking a robust triple line receiver for their digital systems.

Ordering Information

To order the MC10H159L or to obtain more information about this product, including pricing and availability, please visit the ON Semiconductor website or contact an authorized distributor. Reference the part number MC10H159L when inquiring to ensure accurate product identification.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7249 $68.6245
11+ $11.2613 $123.8743
16+ $10.9101 $174.5616
22+ $10.5579 $232.2738
29+ $10.2056 $295.9624
38+ $9.1499 $347.6962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess