EN
  • EN
  • DE

MC10H162FNR2

Part No MC10H162FNR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER BIN 1:8 20-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 131790-MC10H162FNR2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H162FNR2 CAD Model

Description

Product Overview: MC10H162FNR2 from ON Semiconductor

The MC10H162FNR2 is a high-performance integrated circuit produced by ON Semiconductor, a renowned leader in the semiconductor industry. This device is designed to cater to the needs of high-speed digital systems, offering a robust feature set that makes it suitable for a wide range of applications, including telecommunications, computing, and industrial control systems.

Key Features

  • Logic Type: The MC10H162FNR2 is a multiplexer - it effectively selects one of many input signals and forwards the selected input into a single line.
  • Number of Circuits: It boasts a dual 4:1 multiplexer design, allowing for versatile switching options in complex circuit designs.
  • Package / Case: The device comes in a PLCC-20 package, which is a compact, surface-mountable plastic leaded chip carrier that ensures a small footprint on printed circuit boards (PCBs).
  • Operating Temperature: It operates over a wide temperature range, making it reliable for use in various environments.
  • Supply Voltage: The MC10H162FNR2 is designed for a nominal supply voltage, accommodating standard power supplies in digital systems.
  • Propagation Delay: It features fast propagation delay times, which is critical for maintaining high-speed data integrity.

Applications

The MC10H162FNR2 is versatile enough to be used in a multitude of applications. It is particularly well-suited for:

  • High-speed data acquisition and processing systems
  • Telecommunication infrastructure, such as switches and routers
  • Signal routing in test equipment and instrumentation
  • Complex digital logic circuits requiring multiple input selection

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The MC10H162FNR2 is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure optimal performance and durability. Customers can trust in the reliability of this component for their critical applications.

Environmental Compliance

The MC10H162FNR2 adheres to environmental standards and is compliant with RoHS (Restriction of Hazardous Substances), minimizing the environmental impact and making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess