EN
  • EN
  • DE

MC10H174L

Part No MC10H174L
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX DUAL 4:1 ECL 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 221771-MC10H174L
Ultra Librarian 3D Model Ultra Librarian MC10H174L CAD Model

Description

The MC10H174L is a high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding needs of advanced digital systems. This versatile device is part of ON Semiconductor's 10H series, which is renowned for its high-speed ECL logic family. The MC10H174L is specifically crafted to deliver unparalleled performance for applications requiring fast and reliable logic operations.

Key Features

  • High-Speed ECL Logic: The MC10H174L operates using emitter-coupled logic (ECL), ensuring rapid signal processing and minimal propagation delays, which is crucial for high-frequency applications.
  • Quad D-Type Flip-Flop: This device includes four D-type flip-flops with single-rail outputs, providing a reliable and efficient solution for data storage, signal synchronization, and state retention.
  • Asynchronous Clear: The asynchronous clear function allows for immediate resetting of the flip-flop outputs, enhancing the control over the logic states and ensuring system stability.
  • Common Clock and Master Reset: A common clock and master reset feature facilitate synchronous operation of all flip-flops, simplifying design and improving overall system coordination.
  • Differential ECL Outputs: Differential outputs provide improved noise immunity and allow for the direct interfacing with other ECL logic devices without the need for additional level-shifting components.

Applications

The MC10H174L is ideally suited for a variety of applications where speed and accuracy are paramount. These include, but are not limited to:

  • High-speed data communication systems
  • Precision timing circuits
  • Frequency dividers and counters
  • High-performance computing
  • Instrumentation and test equipment

Technical Specifications

The MC10H174L is available in a PDIP-16 package and operates over a temperature range of 0°C to +75°C. It requires a supply voltage of -4.94V to -5.46V and features a typical power dissipation of 725 mW, making it a robust choice for systems that demand high endurance and reliability.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H174L is manufactured under strict quality control standards, ensuring consistent performance and reliability for critical applications that require a high degree of precision and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0956 $58.8164
46+ $2.5400 $116.8400
71+ $2.4606 $174.7026
98+ $2.3813 $233.3674
126+ $2.3018 $290.0268
168+ $2.0638 $346.7184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess