EN
  • EN
  • DE

MC10H174MR1

Part No MC10H174MR1
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer ON Semiconductor
Win Source Part Number 316731-MC10H174MR1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H174MR1 CAD Model

Description

Product Overview: MC10H174MR1 from ON Semiconductor

The MC10H174MR1 is a high-performance integrated circuit from ON Semiconductor, designed to meet the demanding requirements of advanced digital systems. This device is a member of the 10H series of high-speed logic gates, which are characterized by their fast propagation delays and high bandwidth capabilities.

Key Features

  • Logic Type: Quad Register
  • Supply Voltage Range: 4.94V to 5.46V
  • Operating Temperature Range: 0°C to +75°C
  • Package / Case: SOEIAJ-16
  • Propagation Delay: Fast propagation times for high-speed operation
  • High Bandwidth: Suitable for high-frequency applications

Functional Description

The MC10H174MR1 is a versatile quad register that is capable of operating as a shift register or a storage register. It is designed to handle four bits of data and can be used in a wide variety of digital applications. The device features a master reset function, which allows for the synchronous clearing of all four registers, ensuring that the system can be quickly reset to a known state when required.

Applications

This IC is ideal for use in systems that require high-speed data handling and storage, such as:

  • High-speed computing
  • Communication systems
  • Data acquisition systems
  • Signal processing units

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10H174MR1 is no exception. It is built to the highest standards to ensure reliable performance in critical systems. The device is also RoHS compliant, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.

Ordering and Packaging

The MC10H174MR1 is available in a SOEIAJ-16 package, which offers a compact footprint while still providing ease of integration into a variety of circuit designs. For ordering information and detailed specifications, customers should consult the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess