EN
  • EN
  • DE

MC10H640FN

Part No MC10H640FN
Manufacturer ON Semiconductor
Catalog Clock/Timing - Application Specific
Description 68030/040 PECL to TTL Clock Driver | IC CLOCK DRIVER ECL-TTL 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
PLL No
Main Purpose 68030, 68040 MPUs
Input PECL, TTL
Output TTL
Frequency - Max 135MHz
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number MC10H640
Manufacturer Pack Quantity 37
MSL Level 1 (Unlimited)
Win Source Part Number 1217329-MC10H640FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H640FN CAD Model

Description

ON Semiconductor MC10H640FN Product Overview

The MC10H640FN is a high-performance, ECL-compatible, 8-bit serial/parallel converter from ON Semiconductor, designed to meet the demanding requirements of high-speed data communication and processing systems. This integrated circuit is well-suited for applications requiring fast and reliable conversion between serial and parallel interfaces in digital communication equipment, test instruments, and high-speed computing environments.

Key Features

  • High-Speed Operation: The MC10H640FN is capable of operating at high clock frequencies, providing rapid data throughput that is essential for high-speed applications.
  • ECL Compatibility: With Emitter Coupled Logic (ECL) compatibility, this device ensures low power dissipation and high switching speeds, making it ideal for high-performance systems.
  • 8-Bit Serialization/Deserialization: This converter can handle 8-bit serial-to-parallel and parallel-to-serial data conversion, offering flexibility in interfacing different system components.
  • Flexible I/O: The device features differential ECL inputs and outputs, which offer improved noise immunity and allow for longer cable runs without signal degradation.
  • Programmable Edge Triggering: Users can program the MC10H640FN to trigger on either the rising or falling edge of the clock signal, providing versatility in timing-sensitive applications.
  • On-Chip Termination Resistors: Integrated termination resistors simplify PCB design and reduce external component count, leading to a more compact and reliable system design.

Applications

The MC10H640FN is ideal for a variety of high-speed digital applications, including:

  • Telecommunications equipment
  • Data acquisition systems
  • High-speed data processing
  • Automated test equipment (ATE)
  • Networking and data communication

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC10H640FN is no exception. This product is manufactured to the highest standards to ensure consistent performance and longevity, even in the most demanding conditions. With ON Semiconductor's expertise in high-speed circuit design, customers can expect a product that delivers both speed and precision.

You May Also Be Interested in

Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7911 $58.9555
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1792 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess