EN
  • EN
  • DE

LTC6995IDCB-1#TRPBF

Part No LTC6995IDCB-1#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 29.1μHz to 977Hz
Supply Voltage - Operating 2.25 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 85°C
Case / Package 6-DFN (2x3)
Mounting Surface Mount
Win Source Part Number 1064232-LTC6995IDCB-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6995IDCB-1#TRPBF CAD Model

Description

Linear Technology LTC6995IDCB-1#TRPBF TimerBlox: Voltage-Controlled Pulse Width Modulator (PWM)

The LTC6995IDCB-1#TRPBF is a versatile and compact pulse width modulator (PWM) from Linear Technology's TimerBlox series, designed to provide precision timing capabilities in a wide range of applications. This device integrates an oscillator with a programmable frequency range and a precision programmable duty cycle, making it ideal for applications requiring a stable and accurate PWM signal.

Key Features:

  • Voltage-Controlled PWM: The LTC6995IDCB-1#TRPBF allows for PWM signal modulation using an external control voltage, enabling dynamic adjustment of the duty cycle in real-time applications.
  • Wide Frequency Range: With a programmable frequency range from 3.81Hz to 1MHz, this PWM device can cater to a diverse set of timing requirements.
  • Adjustable Duty Cycle: The duty cycle is adjustable from 99%, providing precise control over the PWM signal for various uses such as motor control, LED dimming, and more.
  • Simple Setup: The device requires minimal external components for operation, making it easy to integrate into existing designs without complex configurations.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC6995IDCB-1#TRPBF operates with a supply current of 55µA, ensuring efficient use of power.
  • Temperature Stability: The device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.
  • Compact Package: Housed in a 6-lead DFN package, the LTC6995IDCB-1#TRPBF is suitable for space-constrained applications.

Applications:

The LTC6995IDCB-1#TRPBF is perfect for a variety of applications, including but not limited to:

  • Industrial control systems
  • Process control and automation
  • Robotics and servo control
  • LED lighting control and dimming
  • Signal generation and waveform shaping

With its ease of use, flexibility, and precision, the LTC6995IDCB-1#TRPBF from Linear Technology is an excellent choice for designers who need a reliable and configurable PWM solution.

You May Also Be Interested in

SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Microchip Technology
MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Texas Instruments
IC OSC PROG TIMER NANO PWR 6TSOT
Lowest to $0.5623
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6235 $57.9760
39+ $2.9732 $115.9548
61+ $2.8803 $175.6983
83+ $2.7874 $231.3542
108+ $2.6944 $290.9952
144+ $2.4157 $347.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess