EN
  • EN
  • DE

MC12093DG

Part No MC12093DG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PRESCALER 2/4/8 1.1GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Prescaler
Input CML, ECL
Output ECL
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 1.1GHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 137416-MC12093DG
Ultra Librarian 3D Model Ultra Librarian MC12093DG CAD Model

Description

ON Semiconductor MC12093DG: High-Frequency Prescaler

The ON Semiconductor MC12093DG is a versatile and high-performance prescaler chip designed for a wide range of high-frequency applications. This device is a monolithic integrated circuit that provides a divide-by-8 function, making it an essential component in PLL (Phase-Locked Loop) systems where it helps in frequency division and signal processing.

Constructed with advanced semiconductor technology, the MC12093DG offers a maximum input frequency of 1.1 GHz, ensuring it can handle the demands of modern communication systems, including satellite receivers, wireless LANs, and broadband data delivery services. Its ability to operate over a wide voltage range, from 2.7V to 5.5V, allows for flexible integration into various circuit designs, catering to both low-power and standard applications.

The compact surface-mount package of the MC12093DG, specifically the SOIC-8 (Small Outline Integrated Circuit) format, ensures a minimal footprint on circuit boards, an important consideration for space-constrained applications. This packaging also facilitates easier mounting and soldering processes during manufacturing, contributing to improved production efficiency and reliability.

Featuring a low power consumption profile, the MC12093DG is optimized for energy-efficient operation, which is critical for battery-powered devices and systems that require long-term operation without frequent power source replacements. Additionally, the device's high sensitivity and wide dynamic range allow it to maintain performance across various signal strengths, ensuring consistent and reliable operation even in challenging environments.

For designers and engineers looking to implement the MC12093DG into their systems, ON Semiconductor provides comprehensive technical support, including detailed datasheets, application notes, and reference designs. This support ensures that integrating the MC12093DG into complex electronic systems can be done with confidence, knowing that the device will deliver the desired performance and reliability expected from a leading semiconductor manufacturer.

In summary, the ON Semiconductor MC12093DG prescaler is a high-quality, high-frequency component that offers a combination of performance, efficiency, and versatility, making it an excellent choice for a broad range of applications in the rapidly evolving electronics industry.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2006 $51.0030
12+ $8.3697 $100.4364
19+ $8.1082 $154.0558
26+ $7.8466 $204.0116
33+ $7.5851 $250.3083
45+ $6.8004 $306.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 988 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess