EN
  • EN
  • DE

MC13144DR2

Part No MC13144DR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 221877-MC13144DR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC13144DR2 CAD Model

Description

ON Semiconductor MC13144DR2: A High-Performance Low Power Narrowband FM IF

The ON Semiconductor MC13144DR2 is a state-of-the-art integrated circuit designed for low power narrowband FM intermediate frequency (IF) applications. This IC is specifically tailored for the demanding requirements of portable communication devices, offering a perfect blend of performance, power efficiency, and compact design. The MC13144DR2 is an ideal choice for designers looking to enhance their products with reliable and high-quality radio frequency processing capabilities.

Key Features

  • Low Voltage Operation: The MC13144DR2 operates at a low voltage, making it suitable for battery-powered devices without compromising performance.
  • Integrated Mixer/Oscillator: This IC includes an on-chip mixer/oscillator which simplifies the design and reduces the overall component count, saving space and cost.
  • High Sensitivity: With its high sensitivity, the MC13144DR2 ensures clear signal reception, which is critical for reliable communication in various environments.
  • Selectivity: The selectivity of the MC13144DR2 allows it to distinguish between closely spaced channels, minimizing interference and enhancing the clarity of received signals.
  • Low Power Consumption: It is designed to consume minimal power, thereby extending the battery life of portable devices.

Applications

The MC13144DR2 is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable radios
  • Wireless communication devices
  • Security systems
  • Remote controls

Technical Specifications

The MC13144DR2 offers a comprehensive set of technical specifications that make it a top choice for designers:

  • Operating frequency range that supports various communication standards
  • Low external part count due to its high level of integration
  • Robust temperature range for operation in diverse environments
  • Available in a compact package that is easy to integrate into existing designs

In conclusion, the ON Semiconductor MC13144DR2 stands out as a high-performance, low power narrowband FM IF solution that offers exceptional performance in a small footprint. Its integration of key RF functions and low power consumption make it an excellent choice for manufacturers looking to add robust FM capabilities to their portable communication devices.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $1.0845
Agere Systems
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $2.9349
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Lowest to $3.2617

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1377 $62.5735
125+ $0.9332 $116.6500
195+ $0.9044 $176.3580
265+ $0.8743 $231.6895
345+ $0.8455 $291.6975
460+ $0.7588 $349.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess