EN
  • EN
  • DE

MC14001B

Part No MC14001B
Manufacturer ON Semiconductor
Description B-Suffix Series CMOS Gates
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217471-MC14001B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14001B CAD Model

Description

The MC14001B from ON Semiconductor is a highly versatile quad 2-input NOR gate integrated circuit, designed to operate with exceptional stability across a wide voltage range. This component is a fundamental building block in digital electronics, ideal for creating a variety of logic circuits and functions within both commercial and industrial applications.

Key Features

  • Logic Type: The MC14001B is a CMOS NOR gate, which ensures low power consumption and high noise immunity.
  • Quad Configuration: This device contains four independent NOR gates, providing flexibility in complex circuit designs.
  • Supply Voltage Range: It operates over a broad voltage range from 3V to 18V, accommodating various levels of signal voltages and making it suitable for battery-operated devices as well as powered equipment.
  • Output Drive Capability: The MC14001B can source or sink up to 2.5mA at 18V, allowing for direct driving of small loads.
  • Standard Pinout: It features a standard 14-pin package, which is compatible with other devices in the MC140XXB series for easy replacement and design scalability.

Applications

The MC14001B is commonly used in a variety of applications including:

  • Logic circuit design and implementation
  • Signal processing
  • Control systems
  • Alarm systems
  • Function generators
  • Computer logic components

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14001B is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards for reliability and performance. With its robust design and ON Semiconductor's dedication to manufacturing excellence, the MC14001B is a reliable choice for designers and engineers looking for a dependable logic solution.

Ordering Information

To order the MC14001B or to obtain more information about pricing and availability, please visit ON Semiconductor's official website or contact an authorized distributor. Ensure you have the correct part number when placing an order to receive the genuine product that meets your specifications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess