EN
  • EN
  • DE

MC14011BDR2G

Part No MC14011BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 80ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 022552-MC14011BDR2G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC14011BDR2G CAD Model

Description

ON Semiconductor MC14011BDR2G Product Overview

The MC14011BDR2G is a high-performance CMOS logic quad 2-input NAND gate integrated circuit designed and manufactured by ON Semiconductor. This device is a part of the MC14000 series and is fabricated with silicon gate CMOS technology which ensures low power consumption and high noise immunity. It is specifically designed to meet the demanding requirements of today's electronic industry.

Key Features

  • Logic Type: Quad 2-Input NAND Gate
  • Package / Case: SOIC-14
  • Operating Temperature: -55°C to +125°C
  • Supply Voltage Range: 3V to 18V
  • Current - Quiescent (Max): 1µA
  • Logic Level - Low: 0.5V (Max) @ VDD = 4.5V
  • Logic Level - High: 1.35V (Min) @ VDD = 4.5V
  • Output Current: 6.8mA (Max)
  • Mounting Type: Surface Mount
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant

Product Applications

With its versatile design, the MC14011BDR2G is suitable for a wide array of applications, including but not limited to:

  • Logic circuit design and implementation
  • Control systems
  • Signal processing
  • Alarm and security systems
  • Instrumentation
  • Automotive electronics
  • Data processing

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC14011BDR2G is no exception and is subject to rigorous testing and quality control procedures. This ensures that each component meets the stringent requirements for performance and reliability that the industry demands.

Environmental Compliance

The MC14011BDR2G is environmentally friendly and fully compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes it an ideal choice for manufacturers looking to create eco-friendly products.

Ordering and Packaging

This product is available in a convenient SOIC-14 package and can be ordered using the ON Semiconductor part number MC14011BDR2G. It is shipped in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process.

With its robust design, low power consumption, and high noise immunity, the MC14011BDR2G from ON Semiconductor is an excellent choice for designers seeking a reliable and efficient quad 2-input NAND gate solution.

You May Also Be Interested in

Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1562 $50.7650
785+ $0.1282 $100.6370
1,210+ $0.1242 $150.2820
1,665+ $0.1202 $200.1330
2,155+ $0.1162 $250.4110
2,885+ $0.1041 $300.3285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,300 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess