EN
  • EN
  • DE

MC14014BCL

Part No MC14014BCL
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description SHIFT REGISTER, 8-BIT / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14014
Standard Package 670 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883275-MC14014BCL
Ultra Librarian 3D Model Ultra Librarian MC14014BCL CAD Model

Description

ON Semiconductor MC14014BCL Product Overview

The MC14014BCL is a versatile and high-performance CMOS register chain manufactured by ON Semiconductor, a leading provider of semiconductor solutions. This integrated circuit is designed to deliver reliable and efficient performance for a wide range of digital applications. The device features a series of flip-flops with shared clock and reset inputs, making it an ideal choice for applications requiring sequential data storage, shift register operations, or counter functions.

Key Features

  • High-Voltage Types (20V Rating): The MC14014BCL can handle up to 20 volts, making it suitable for various applications that require higher voltage levels.
  • 4-Bit Register Chain: The device contains a 4-bit static shift register that allows for sequential data storage and manipulation.
  • Common Clock and Master Reset: It simplifies circuit design by providing a common clock input and a master reset input for all flip-flops.
  • Static Operation: The register chain can operate in static conditions without the need for a dynamic clock, offering design flexibility.
  • Low Power Consumption: Designed with power efficiency in mind, the MC14014BCL minimizes power consumption, making it suitable for battery-powered devices.
  • Buffered Inputs and Outputs: The inputs and outputs of the device are buffered to ensure signal integrity and to drive load effectively.

Applications

The MC14014BCL is a highly adaptable component, ideal for various digital applications, including:

  • Data storage and retrieval systems
  • Serial-to-parallel data conversion
  • Counters and dividers
  • Sequential control circuits
  • Signal processing
  • Automotive systems
  • Industrial control circuits

ON Semiconductor's MC14014BCL offers designers a reliable and flexible solution for their digital circuit needs. With its high-voltage capability, low power consumption, and robust static operation, this integrated circuit stands out as a valuable component in any electronic designer's toolkit. Whether it is for automotive electronics, industrial automation, or consumer gadgets, the MC14014BCL provides the performance and reliability that modern applications demand.

You May Also Be Interested in

Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess