EN
  • EN
  • DE

SC4607IMSTRT

Part No SC4607IMSTRT
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description Very Low Input, MHz Operation, High Efficiency Synchronous Buck
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315619-SC4607IMSTRT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC4607IMSTRT CAD Model

Description

The SC4607IMSTRT is a low-dropout (LDO) linear regulator offered by Semtech Corporation. It is designed to provide a stable and regulated output voltage from a fluctuating input voltage. This regulator is suitable for many applications that require efficient power management and consistent performance.

Applications

  • Portable Devices: Used in smartphones, tablets, and other portable electronics for efficient power management.
  • Wearable Technology: Powering smartwatches, fitness trackers, and other wearable devices.
  • Wireless Communication Modules: Regulating voltage for Wi-Fi, Bluetooth, and other wireless modules.
  • Battery Management Systems: Providing a stable voltage for battery charging and monitoring circuits.
  • Industrial Sensors: Supplying a regulated voltage for sensors used in industrial automation and control systems.

Features

  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a stable and precise output voltage under varying load conditions.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the device and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Automatically shuts down the regulator when the junction temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Allows for the use of small, low-ESR ceramic capacitors for stable operation.
  • Enable Pin: Enables or disables the regulator to save power when not in use.

Benefits

  • Increased Battery Life: Low quiescent current and efficient operation extend the battery life of portable devices.
  • Reliable Performance: Stable and accurate output voltage ensures consistent performance of connected components.
  • Protection Against Damage: Over-current and thermal shutdown protection prevent damage to the regulator and the load.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Simplified Circuit Design: Stable operation with ceramic capacitors reduces the need for external components.

Additional Details

The SC4607IMSTRT typically operates with an input voltage range of 2.5V to 5.5V and delivers a regulated output voltage. The output voltage can often be adjusted using external resistors to meet specific application requirements. Its low dropout voltage allows it to maintain regulation even when the input voltage is only slightly higher than the output voltage. The regulator is also designed to handle output currents of up to 300mA. The SC4607IMSTRT's compact package, often a SOT-23, makes it ideal for use in densely populated circuit boards. The enable pin provides additional flexibility, allowing for the regulator to be shut down completely when not in use to conserve power. This, combined with its robust protection features, makes the SC4607IMSTRT a versatile and reliable choice for various power management applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770
Panjit
Lowest to $6.9300
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,868 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess