EN
  • EN
  • DE
  • IT

MC14042

Part No MC14042
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC TRANSP LATCH QUAD P/N 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type D-Type Transparent Latch
Output Type Differential
Supply Voltage - Operating 3 V to 18 V
Independent Circuits 4
Propagation Delay Time (ns) 60ns
Current - Output High, Low 8.8mA, 8.8mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 316798-MC14042
Ultra Librarian 3D Model Ultra Librarian MC14042 CAD Model

Description

ON Semiconductor MC14042 Quad Transparent Latch

The ON Semiconductor MC14042 is a high-performance integrated circuit designed for use in a wide array of digital applications. This quad transparent latch is part of the MC14000 series and is fabricated with high-quality silicon gate CMOS technology, ensuring reliability and durability for your electronic designs.

Key Features:

  • Quad Latch Design: The MC14042 features four independent latches with transparent operation, making it ideal for temporary data storage, buffering, and holding until it is required for further processing.
  • 3-State Outputs: Each latch comes with a 3-state output which facilitates bus-oriented applications. This feature allows for a high degree of flexibility in controlling the flow of data and enabling the connection of multiple devices on the same bus without interference.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 3V to 18V, accommodating various logic level requirements and making it compatible with a range of other logic families.
  • Low Power Consumption: Utilizing CMOS technology, the MC14042 is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.

Applications:

Thanks to its versatile nature, the MC14042 can be used in numerous applications including:

  • Temporary data storage
  • Buffer registers
  • Control registers
  • Bus-oriented systems

Technical Specifications:

Parameter Value Supply Voltage Range 3V to 18V Number of Latches 4 Output Type 3-State Propagation Delay Time Variable based on V<sub>DD, T<sub>A, and C<sub>L Operating Temperature -55°C to +125°C

ON Semiconductor's MC14042 is a testament to their commitment to providing high-quality components that enhance the performance and efficiency of digital systems. Whether you're designing consumer electronics or complex industrial machinery, the MC14042 offers the functionality and reliability you need.

You May Also Be Interested in

Texas Instruments
BUS DRIVER, FCT SERIES / Channel IC
Need more? Email Us
Harris Corporation
OCTAL TRANSPARENT LATCH, 3 STATE
Lowest to $1.0665
Texas Instruments
CD4044B-MIL CMOS QUAD NAND R/S L / Channel IC
Need more? Email Us
ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES / Channel IC
Lowest to $0.9563
National Semiconductor (TI)
R-S LATCH, 4-FUNC, TTL / Channel IC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $5.5763
Texas Instruments
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $2.2403
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT
Lowest to $10.2570
Texas Instruments
IC OCT TRANSP INV LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.5543

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.6180 $64.8900
260+ $0.5071 $131.8460
395+ $0.4913 $194.0635
545+ $0.4754 $259.0930
705+ $0.4596 $324.0180
945+ $0.4120 $389.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess