EN
  • EN
  • DE

MC14046BCL

Part No MC14046BCL
Manufacturer ON Semiconductor
Description Phase Locked Loop
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217583-MC14046BCL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14046BCL CAD Model

Description

The MC14046BCL from ON Semiconductor is a versatile and high-performance Phase Locked Loop (PLL) circuit designed to be used in a wide range of applications that require frequency control and generation. This integrated circuit (IC) is built upon CMOS technology, which ensures low power consumption while delivering robust performance.

Key Features

  • Wide Operating Voltage Range: The MC14046BCL operates effectively across a voltage range of 3V to 18V, making it suitable for various electronic applications, from low-voltage portable devices to industrial equipment.
  • Low Power Consumption: Thanks to its CMOS construction, this PLL circuit maintains a low power profile, which is critical for battery-powered and energy-efficient systems.
  • High Frequency Operation: It is capable of handling frequencies up to several megahertz, allowing for its use in high-speed communication systems and signal processing units.
  • Linear Voltage-Controlled Oscillator (VCO): The built-in VCO provides a linear frequency output that is proportional to the input voltage, enabling fine-tuned frequency control.
  • Source and Sink Current Capability: The MC14046BCL can both source and sink current, offering flexibility in interfacing with other components in a circuit.
  • Demodulation Capability: It includes a phase comparator that can be used for frequency demodulation, a useful feature for signal decoding in communication systems.

Applications

The MC14046BCL is adept in a variety of applications, including but not limited to:

  • Frequency Synthesizers
  • Fm Demodulation
  • Signal Conditioning
  • Voltage to Frequency Converters
  • Motor Speed Control
  • Precision Oscillators

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14046BCL is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable operation even under challenging conditions.

Whether you are designing a sophisticated communication system or a simple frequency control circuit, the MC14046BCL provides the functionality and performance needed to achieve your design goals.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess