The LTC1565-31IS8 is a high-performance, active RC lowpass filter from Linear Technology, designed to provide a precise and stable filter solution for a variety of signal processing applications. This component stands out due to its ease of use, requiring no external components to set the filter's frequency response.
Key Features
- Filter Type: Continuous Time, 4th Order Lowpass Filter
- Operating Frequency: Adjustable up to 1.25MHz
- Package: 8-Lead SOIC
- Supply Voltage: Single 5V Supply
- Low Distortion: Ideal for ADC antialiasing, DAC smoothing, and other signal conditioning applications
- Customizable: Externally programmable frequency response and gain
Applications
The LTC1565-31IS8 is particularly well-suited for applications that require a high degree of signal integrity and precision. Its uses include, but are not limited to:
- Data acquisition systems
- Communication systems
- Audio and video signal processing
- Medical instrumentation
- Industrial control systems
Performance Benefits
The LTC1565-31IS8 is designed for those who need a reliable and high-quality filtering solution with minimal design complexity. Its integrated design minimizes the need for external components, thus reducing board space and simplifying the design process. With its high-frequency capabilities and low distortion, it ensures that signals are conditioned accurately for optimal performance in your application.
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LTC1565-31IS8 is no exception. It is manufactured to high standards to ensure consistent performance and reliability in even the most demanding environments.
Ordering Information
To order or request more information about the LTC1565-31IS8, visit Linear Technology's website or contact an authorized distributor. The part is available for immediate shipment, subject to stock availability.