EN
  • EN
  • DE

MC14050BCPG

Part No MC14050BCPG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER HEX NON-INVERT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 10mA, 40mA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1073154-MC14050BCPG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC14050BCPG CAD Model

Description

ON Semiconductor MC14050BCPG Overview

The MC14050BCPG from ON Semiconductor is a high-performance CMOS buffer that offers a versatile solution for a wide range of digital applications. This device is designed to convert TTL logic levels to CMOS logic levels, making it an ideal choice for interfacing between different logic families. Its robust design ensures reliable operation in various electronic circuits.

Key Features

  • Logic Type: Buffer, Non-Inverting
  • Number of Elements: Six
  • Number of Bits per Element: 1
  • Supply Voltage Range: 3V to 18V
  • High Noise Immunity: Characteristic of CMOS devices
  • Output Drive Capability: 10 LSTTL Loads
  • Package Type: DIP-16 (Dual In-Line Package)
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Through Hole

Applications

The MC14050BCPG is suitable for a variety of applications where signal buffering is required. It is commonly used in:

  • Logic level conversion or signal amplification
  • Memory address decoding
  • Line driving
  • Digital control circuits
  • Computer motherboards and peripherals

Performance and Quality

ON Semiconductor is known for its commitment to quality and performance. The MC14050BCPG is manufactured with the company's advanced CMOS technology, which provides low power consumption while maintaining high-speed operation. The device also features a high degree of latch-up protection, ensuring stable performance under a wide range of conditions.

Environmental and Regulatory Compliance

The MC14050BCPG complies with various environmental and regulatory standards, including RoHS (Restriction of Hazardous Substances) and Pb-Free (Lead-Free) directives. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications and markets.

With its combination of versatility, reliability, and compliance with environmental standards, the MC14050BCPG from ON Semiconductor is an excellent choice for designers looking to bridge TTL and CMOS logic in their digital systems.

You May Also Be Interested in

Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess