EN
  • EN
  • DE

MC14052B

Part No MC14052B
Manufacturer ON Semiconductor
Description Analog Multiplexers/Demultiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217605-MC14052B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14052B CAD Model

Description

The MC14052B is a versatile and high-performance analog multiplexer/demultiplexer integrated circuit from ON Semiconductor, designed to function effectively in a wide range of electronic applications. This device is part of the MC14000B series and is fabricated with ON Semiconductor's high-quality MOS technology.

Key Features

  • Dual 4-Channel Multiplexing: The MC14052B offers dual 4-channel multiplexing, allowing it to route signals from multiple inputs to a single output or vice versa, providing exceptional flexibility in signal management.
  • Wide Analog Input Voltage Range: It operates efficiently with an analog input voltage range from the negative supply voltage to the positive supply voltage, ensuring compatibility with a broad spectrum of signal levels.
  • Low ON Resistance: The device features low ON resistance, which minimizes signal attenuation and preserves the integrity of the signal being routed through the multiplexer/demultiplexer.
  • Low Crosstalk between Switches: Engineered to maintain signal fidelity, the MC14052B exhibits low crosstalk between switches, thus reducing signal interference and noise.

Specifications

  • Supply Voltage Range: The MC14052B operates on a wide supply voltage range of 3V to 18V, making it suitable for both TTL and CMOS technologies.
  • High Off-Channel Isolation: The high off-channel isolation feature ensures that inactive signal paths are effectively muted, preventing unwanted signal leakage.
  • Inherent Diode Protection: With inherent diode protection on all control and switch input/output terminals, the MC14052B is safeguarded against static discharge and transient excess voltage, enhancing its durability and reliability.

Applications

The MC14052B is adept for application in various electronic systems, including but not limited to:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Data routing
  • Communication systems
  • Audio and video switching

ON Semiconductor's commitment to quality and performance is embodied in the MC14052B, making it an excellent choice for designers seeking a reliable and flexible multiplexing solution.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess