EN
  • EN
  • DE

MC14053B

Part No MC14053B
Manufacturer ON Semiconductor
Description Analog Multiplexers/Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217612-MC14053B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14053B CAD Model

Description

ON Semiconductor MC14053B Triple Analog Multiplexer/Demultiplexer

The MC14053B from ON Semiconductor is a highly versatile triple analog multiplexer/demultiplexer integrated circuit. This component is designed to function as a precision analog switch, offering a trio of separate analog channels, each capable of handling bidirectional signal flow. The MC14053B is a member of the MC14000 series of CMOS (Complementary Metal-Oxide Semiconductor) logic integrated circuits, renowned for their low power consumption and high noise immunity.

Each of the three multiplexers/demultiplexers in the MC14053B can be independently controlled, allowing for a flexible configuration in a variety of electronic applications. This device is particularly useful for signal routing in analog-to-digital and digital-to-analog conversion systems, data acquisition systems, and communication systems where multiple signal lines need to be managed efficiently.

Key features of the MC14053B include:

  • Wide Analog Input Voltage Range: The device can handle analog inputs from the full rail-to-rail, ensuring compatibility with a broad range of signal levels.
  • Low ON Resistance: The low ON resistance of the switch channels minimizes signal attenuation and provides excellent signal integrity.
  • High OFF Isolation: The device ensures that signals are well isolated when the switch is in the OFF state, preventing unwanted signal leakage between channels.
  • Low Crosstalk: The MC14053B is designed to minimize crosstalk between channels, which is critical for maintaining the purity of the signals being routed.
  • Low Power Consumption: As a CMOS device, it has the inherent advantage of low power dissipation, making it ideal for battery-powered and energy-sensitive applications.

The MC14053B operates over a broad voltage range, typically from 3V to 18V, which allows it to be used in both digital and analog environments. Its package options include PDIP, SOIC, and TSSOP, offering flexibility for various PCB layouts and design considerations.

Overall, the MC14053B is a reliable and efficient solution for designers looking to manage multiple signal paths within their electronic circuits. Its robust design and ON Semiconductor's commitment to quality make it a solid choice for multiplexing and demultiplexing needs in commercial, industrial, and automotive applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2426 $58.2240
585+ $0.1987 $116.2395
900+ $0.1929 $173.6100
1,235+ $0.1871 $231.0685
1,605+ $0.1802 $289.2210
2,145+ $0.1617 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess