EN
  • EN
  • DE

MC14066B

Part No MC14066B
Manufacturer ON Semiconductor
Description Quad Analog Switch/Quad Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217624-MC14066B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MC14066B CAD Model

Description

ON Semiconductor MC14066B Quad Analog Switch/ Multiplexer/Demultiplexer

The MC14066B from ON Semiconductor is a versatile and high-performance device that integrates four independent switch channels into a single monolithic CMOS (complementary metal-oxide-semiconductor) chip. This quad analog switch is designed to deliver precision switching capabilities across a multitude of applications, ranging from signal gating, chopping, modulation, demultiplexing, and more.

Each switch of the MC14066B is a bilateral, silicon gate CMOS device that exhibits minimal "ON" resistance and very low "OFF" leakage current. Control of each switch is by means of a logic input (nY) capable of interfacing directly with standard CMOS, NMOS, and TTL integrated circuits. This feature simplifies the design process by allowing easy interface with a wide range of control signals.

The MC14066B operates over a broad voltage range from 3V to 18V, making it an ideal choice for battery-operated devices as well as for operation in standard VDD - VSS systems. Its wide dynamic range and high noise immunity also make it suitable for use in telecommunications, instrumentation, and analog processing circuits.

Key features of the MC14066B include:

  • Low On-Resistance: The switch connection presents a low resistance when closed, ensuring signal integrity and reducing power consumption.
  • High Off Isolation: When the switch is open, it provides a high degree of isolation between the input and output, which helps prevent unwanted signal leakage.
  • Matched Switch Characteristics: The MC14066B has matched switch characteristics, meaning that each switch will perform similarly, which is critical for precision applications.
  • Low Crosstalk between Switches: Crosstalk is minimized, which is particularly important in analog multiplexing/demultiplexing applications.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial applications.

The MC14066B is available in different packages, including PDIP, SOIC, and TSSOP, providing flexibility for various PCB layouts and space constraints. Its robust design ensures reliable operation in the most demanding environments, making it a preferred choice for designers looking for a high-quality, durable analog switch solution.

Overall, the ON Semiconductor MC14066B stands out as a high-quality, reliable component for any application requiring efficient and precise control of analog signals in a compact, integrated format.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess