EN
  • EN
  • DE

MC14066BFEL

Part No MC14066BFEL
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER QUAD 4X1 14SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Bilateral, FET Switches
Independent Circuits 4
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOEIAJ-14
Win Source Part Number 125782-MC14066BFEL
Ultra Librarian 3D Model Ultra Librarian MC14066BFEL CAD Model

Description

The ON Semiconductor MC14066BFEL is a high-performance, quad analog switch/quad multiplexer that is designed to deliver precision and reliability for a wide range of applications. This integrated circuit (IC) features four independent switch functions, each with its own control input signal, making it a versatile component for use in analog signal switching.

Key Features

  • Low On-Resistance: The MC14066BFEL boasts a low on-resistance, typically around 5 ohms, which ensures minimal signal attenuation when the switch is closed, providing a high-quality signal path.
  • Wide Analog Input Voltage Range: The device can handle a wide range of analog input voltages, from the negative supply voltage up to the positive supply voltage, making it suitable for various signal levels.
  • Low Leakage Current: With its low off-state leakage current, this IC ensures that there is minimal current leakage when the switch is in the off position, preserving signal integrity.
  • High-Speed Switching: The MC14066BFEL is designed for high-speed switching applications, providing quick transition times between on and off states without sacrificing performance.
  • Low Power Consumption: This device operates with low power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, ensuring reliable performance in various environmental conditions.

Applications

The MC14066BFEL is suitable for a multitude of applications, including but not limited to:

  • Analog signal routing and multiplexing
  • Sample and hold circuits
  • Communication systems
  • Audio signal switching
  • Data acquisition systems

Package and Quality

Encased in a space-saving SOIC package, the MC14066BFEL is designed for surface-mount technology (SMT) assembly processes. ON Semiconductor is committed to the highest standards of quality and reliability, ensuring that this product meets the stringent requirements of the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4000 $58.0000
355+ $0.3283 $116.5465
545+ $0.3180 $173.3100
755+ $0.3077 $232.3135
975+ $0.2975 $290.0625
1,300+ $0.2667 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess