EN
  • EN
  • DE

MC14094BDT

Part No MC14094BDT
Manufacturer ON Semiconductor
Description 8-Stage Shift/Store Register with Three-State Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217681-MC14094BDT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14094BDT CAD Model

Description

ON Semiconductor MC14094BDT Product Overview

The MC14094BDT is a high-performance integrated circuit manufactured by ON Semiconductor, renowned for its reliability and versatility in various electronic applications. This device is part of the MC14000 series and is designed to meet the demanding requirements of the digital electronics market.

Key Features

  • Shift Register Functionality: The MC14094BDT is an 8-stage shift register, which allows the serial input of data and provides parallel output. This feature is essential for applications that require data conversion from serial to parallel format.
  • Tri-State Outputs: Equipped with tri-state output control, this IC provides high impedance states in the outputs, enabling the connection of multiple devices to a common bus without interference.
  • Master Reset: The inclusion of a master reset function allows for the immediate clearing of the entire shift register, facilitating control and synchronization within digital systems.
  • High Voltage Tolerance: The device is designed to operate with a supply voltage ranging from 3V to 18V, making it compatible with various logic level standards and suitable for interfacing with both high and low voltage systems.

Applications

The MC14094BDT is highly adaptable and can be utilized in a broad range of applications, including:

  • Data acquisition systems
  • Instrumentation and control processes
  • Signal processing
  • Communication systems
  • Computer peripherals

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14094BDT is built to the highest standards, ensuring dependable performance in even the most challenging environments. Its robust design is suitable for extended temperature ranges, making it ideal for both commercial and industrial applications.

Package Information

The MC14094BDT comes in a TSSOP-16 package, which is designed for space-saving installation and is suitable for surface mount technology (SMT). The compact form factor allows for efficient use of board space without compromising functionality or performance.

With its combination of advanced features, the MC14094BDT from ON Semiconductor is an excellent choice for designers looking for a reliable shift register solution in their digital electronics projects.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,650 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess