EN
  • EN
  • DE

MC14066BFG

Part No MC14066BFG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BILATERAL SW 1 X 1:1 14SOEIAJ  /  Bilateral, FET Switches 1 x 1:1 SOEIAJ-14
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Series 4000B
Package Tube
Product Status Obsolete
Type Bilateral, FET Switches
Independent Circuits 4
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package SOEIAJ-14
Base Product Number MC14066
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC14066BFGOS,2156-MC14066BFG-ON,ONSONSMC14066BFG,MC14066BFG-ND
Standard Package 50
Win Source Part Number 1038539-MC14066BFG
Ultra Librarian 3D Model Ultra Librarian MC14066BFG CAD Model

Description

The MC14066BFG from ON Semiconductor is a high-performance device that integrates the functionality of four independently controllable analog switches into one package. This integrated circuit (IC) is designed to provide a flexible solution for routing and controlling analog signals in a wide range of applications, from simple switching operations to more complex analog signal processing tasks.

Key Features

  • Quadruple Analog Switches: The MC14066BFG contains four analog switches, enabling it to manage multiple signal paths simultaneously.
  • Low ON Resistance: The device features a low ON resistance, which minimizes signal attenuation and ensures high fidelity in signal transfer.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various application requirements and making it suitable for both digital and analog applications.
  • High Off Isolation: The IC provides high off isolation between switches, preventing unwanted signal leakage and crosstalk, which is essential for maintaining signal integrity.
  • Bidirectional Signal Handling: The switches can handle bidirectional signal flow, which adds to the versatility of the device in complex signal routing scenarios.

Applications

The MC14066BFG is a versatile component that can be used in a multitude of electronic systems. Its primary applications include:

  • Analog signal multiplexing and demultiplexing
  • Signal gating
  • Audio signal routing
  • Sample and hold circuits
  • Communication systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14066BFG is no exception. The device is built to meet stringent industry standards for performance and reliability, ensuring that it can withstand the rigors of real-world usage in commercial and industrial environments.

Package and Availability

The MC14066BFG comes in a surface-mount package, which is ideal for modern, space-constrained electronic assemblies. It is widely available through ON Semiconductor's distribution network, ensuring that designers and manufacturers can easily incorporate it into their systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,521 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess