EN
  • EN
  • DE

MC14070B

Part No MC14070B
Manufacturer ON Semiconductor
Description CMOS SSI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217639-MC14070B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC14070B CAD Model

Description

The MC14070B from ON Semiconductor is a versatile and high-performance integrated circuit that features four independent Exclusive OR (XOR) and NOR gates in a single package. This CMOS device is designed to operate with a power supply range of 3 to 18 volts, making it a suitable choice for a wide array of applications in both digital and analog systems.

Key Features

  • Logic Type: The MC14070B comprises four Exclusive OR/NOR gates, providing the essential functions for digital signal processing and control logic in electronic systems.
  • Supply Voltage Range: With a broad operating voltage range of 3V to 18V, this device is compatible with various logic levels and can be integrated into both low and high-voltage systems.
  • High Noise Immunity: The inherent characteristics of CMOS technology offer high noise immunity, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: Benefiting from CMOS technology, the MC14070B has a low power consumption profile, which is crucial for battery-powered and energy-efficient applications.

Applications

The MC14070B is used in a variety of applications that require reliable logic operations. These include:

  • Function generators
  • Digital signal processing
  • Control systems
  • Computer logic circuits
  • Communication systems

Product Specifications

Parameter Value
Package Type SOIC-14, TSSOP-14, PDIP-14
Operating Temperature -55°C to +125°C
Mounting Type Surface Mount and Through Hole

The MC14070B is a testament to ON Semiconductor's commitment to providing solutions that meet the needs of modern electronic designs. With its robust feature set and flexible applications, this component is an excellent choice for designers looking to implement logic functions with high efficiency and reliability.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess