ON Semiconductor MC14076B Quad D Flip-Flop
The MC14076B is a versatile and reliable quadruple D-type flip-flop integrated circuit produced by ON Semiconductor. This high-performance component is designed to provide the functionality of four D flip-flops in one compact package, making it an essential building block for a wide range of digital applications. The MC14076B is constructed using silicon gate CMOS technology, which offers the advantage of high speed operation while maintaining low power dissipation.
Key Features
- Standardized Symmetrical Output Characteristics: This ensures consistent performance of the flip-flop across all outputs.
- High Noise Immunity: The MC14076B is designed to resist electrical noise, providing stable operation in electrically noisy environments.
- Low Power Consumption: Utilizing CMOS technology, the device boasts a low power consumption, which is ideal for battery-powered applications.
- Wide Operating Voltage Range: The device can operate across a range of 3V to 18V, making it suitable for various logic level requirements.
- High Speed: With fast switching capabilities, the MC14076B is suitable for high-speed digital systems.
Applications
The MC14076B is used in a variety of digital circuits and systems, such as:
- Shift registers
- Data storage
- Frequency dividers
- Counters
- Control circuits
Product Specifications
The flip-flop is offered in a 14-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, providing flexibility for both through-hole and surface-mount PCB designs. Each flip-flop has independent data, clock, set, and reset inputs, and Q and Q-bar outputs. The device also features a master reset input that clears all flip-flops simultaneously.
With its robust design and comprehensive feature set, the ON Semiconductor MC14076B is an excellent choice for designers looking to implement reliable and efficient flip-flops in their digital systems. Its compatibility with other CMOS or TTL logic families further enhances its versatility in mixed-technology environments.