EN
  • EN
  • DE

MC14077BCP

Part No MC14077BCP
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE XNOR 4CH 2-INP 14-DIP / XNOR Gate 4-Element 2-IN CMOS Automotive 14-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type XNOR (Exclusive NOR)
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 110ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 127113-MC14077BCP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC14077
Introduction Date May 07, 1996
ECCN EAR99
Country of Origin Czech Republic, Slovakia(SlovakRepublic)
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC14077BCP CAD Model

Description

ON Semiconductor MC14077BCP Product Overview

The ON Semiconductor MC14077BCP is a quintessential component in the realm of digital electronics, offering a versatile and reliable solution for various applications. This integrated circuit is a member of the CMOS (Complementary Metal-Oxide-Semiconductor) family and is known for its low power consumption and high noise immunity, making it an ideal choice for battery-operated devices and other sensitive applications.

Key Features

  • Logic Type: The MC14077BCP is a Quad 2-Input NOR Gate, providing the fundamental logic function that is essential in digital circuitry.
  • Package: It comes in a DIP-14 (Dual In-line Package) format, which is widely used and easy to handle for prototyping, educational purposes, and production runs.
  • Supply Voltage Range: It operates over a wide supply voltage range from 3V to 18V, allowing it to be used in various systems with different power levels.
  • Operating Temperature: The device can operate over a temperature range from -55°C to +125°C, ensuring reliability and performance under extreme conditions.
  • High Noise Immunity: Characteristic of CMOS technology, the MC14077BCP has a significant noise threshold, which is beneficial for stable operation in electrically noisy environments.

Applications

The MC14077BCP is suitable for a broad range of applications, including but not limited to:

  • Logic circuits
  • Control systems
  • Signal processing
  • Alarm systems
  • Instrumentation
  • Function generators

With its durable design and flexible usage, the ON Semiconductor MC14077BCP is a trusted choice for engineers and designers looking to build robust and efficient digital systems. Its ability to interface with TTL (Transistor-Transistor Logic) makes it a versatile bridge in mixed-technology environments. Whether you're working on a simple hobby project or a complex industrial system, the MC14077BCP offers the reliability and functionality needed to achieve your design goals.

Overall, the MC14077BCP from ON Semiconductor is a testament to the company's commitment to providing high-quality components that meet the evolving needs of modern electronics. Its combination of versatility, power efficiency, and noise immunity makes it an indispensable part of any electronic enthusiast's or professional's inventory.

You May Also Be Interested in

Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2599 $50.6805
470+ $0.2133 $100.2510
730+ $0.2066 $150.8180
1,000+ $0.2000 $200.0000
1,295+ $0.1933 $250.3235
1,735+ $0.1733 $300.6755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess