EN
  • EN
  • DE

MC14078BCP

Part No MC14078BCP
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description NOR GATE, 8-INPUT PDIP14 / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14078
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883296-MC14078BCP
Ultra Librarian 3D Model Ultra Librarian MC14078BCP CAD Model

Description

The MC14078BCP is a versatile integrated circuit produced by ON Semiconductor, known for its high-quality and reliable electronic components. This particular chip is a member of the CMOS (Complementary Metal-Oxide-Semiconductor) family, which is renowned for its low power consumption and high noise immunity, making it an ideal choice for a wide array of electronic applications.

Key Features

  • Triple 3-Input NOR Gate: The MC14078BCP incorporates three independent 3-input NOR gates, providing users with multiple logic functions in a single package. This feature allows for compact circuit designs and simplifies the overall board layout.
  • Wide Operating Voltage Range: This IC operates over a wide voltage range from 3V to 15V, accommodating various power supply levels and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
  • Low Power Consumption: Adhering to the CMOS technology's benefits, this chip ensures minimal power usage, which is crucial for battery-powered devices and energy-efficient systems.
  • High Noise Immunity: The inherent characteristics of CMOS technology give the MC14078BCP excellent noise immunity, which is essential for stable performance in electrically noisy environments.

Applications

The MC14078BCP is a highly adaptable component that can be used in various applications, including but not limited to:

  • Logic circuit design and implementation
  • Signal processing
  • Computer systems
  • Control systems
  • Alarm systems
  • Instrumentation

Package and Quality

The MC14078BCP comes in a DIP (Dual In-line Package), which is easy to handle and suitable for through-hole mounting, making it a good fit for prototyping and educational projects. ON Semiconductor ensures that each IC meets rigorous quality standards, providing designers and engineers with a reliable component for their electronic designs.

Conclusion

Overall, the ON Semiconductor MC14078BCP is a highly functional and dependable choice for designers looking to incorporate logical operations within their electronic projects. Its low power consumption, wide voltage range, and high noise immunity make it a versatile component that can be applied to a multitude of circuits where NOR logic gates are required.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6622 $59.5980
215+ $0.5433 $116.8095
330+ $0.5264 $173.7120
455+ $0.5094 $231.7770
590+ $0.4924 $290.5160
785+ $0.4414 $346.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess