EN
  • EN
  • DE

MC14093B

Part No MC14093B
Manufacturer ON Semiconductor
Description Quad 2-Input NAND Schmitt Trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217672-MC14093B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian MC14093B CAD Model

Description

ON Semiconductor MC14093B Quad 2-Input NAND Schmitt Trigger

The MC14093B is a versatile component from ON Semiconductor, designed to provide reliable logic operations with the added stability of Schmitt-trigger inputs. This integrated circuit is part of the high-performance CMOS (Complementary Metal-Oxide Semiconductor) technology line, offering a quad 2-input NAND configuration that is suitable for a wide range of applications in the electronics industry.

Each gate in the MC14093B features two inputs and one output, with the Schmitt-trigger action at the input providing a hysteresis effect. This hysteresis is particularly useful in applications where noise is present on the input signal, as it helps to ensure clean, bounce-free switching and increased noise immunity. The MC14093B is designed to operate over a broad voltage range from 3V to 18V, making it compatible with TTL, CMOS, and other logic voltage levels, thus offering great flexibility in system design.

With its standard 14-pin package, the MC14093B can be easily integrated into various circuits. It is widely used in wave and pulse shapers, astable multivibrators, monostable multivibrators, and other applications that require precise and stable logic operations. Its low power consumption makes it ideal for battery-operated devices, while its high noise immunity ensures reliable performance in industrial environments.

The MC14093B is also characterized by its robustness and durability, with protection against electrostatic discharge and latch-up. ON Semiconductor's commitment to quality ensures that this IC meets stringent standards, providing designers with confidence in its performance and longevity.

Whether you're developing consumer electronics, automotive systems, or complex industrial machinery, the ON Semiconductor MC14093B Quad 2-Input NAND Schmitt Trigger offers the functionality, reliability, and versatility needed to create efficient and effective designs.

For further information and detailed specifications, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor, which offers in-depth technical details to aid in circuit integration and optimization.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1217 $50.5055
880+ $0.1139 $100.2320
1,365+ $0.1100 $150.1500
1,960+ $0.1021 $200.1160
2,550+ $0.0982 $250.4100
3,185+ $0.0943 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,855 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess