EN
  • EN
  • DE

MC14094B

Part No MC14094B
Manufacturer ON Semiconductor
Description 8-Stage Shift/Store Register with Three-State Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217678-MC14094B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14094B CAD Model

Description

ON Semiconductor MC14094B Hex Schmitt Trigger

The MC14094B is a versatile integrated circuit designed and manufactured by ON Semiconductor, renowned for its high-quality electronic components. This particular device belongs to the family of CMOS logic integrated circuits and features a hex Schmitt trigger configuration. The MC14094B consists of six Schmitt-trigger circuits, each one capable of transforming an erratic input signal into a well-defined output signal with clean transitions, making it an essential component for noise filtration and signal conditioning applications.

Key Features

  • High Noise Immunity: The inherent design of Schmitt triggers provides excellent tolerance to noise on input signals, ensuring reliable operation even in electrically noisy environments.
  • Wide Operating Voltage Range: The MC14094B operates over a broad voltage range from 3V to 18V, making it suitable for various applications, from low-voltage portable devices to industrial equipment.
  • Low Power Consumption: Designed with CMOS technology, the device consumes minimal power, which is particularly beneficial for battery-operated devices.
  • Compatibility: The outputs of the MC14094B are fully compatible with standard CMOS, NMOS, and TTL logic families, allowing for easy integration into a wide range of circuit designs.
  • Standardized Pin Configuration: The device is offered in a 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, providing a standard footprint for easy PCB (Printed Circuit Board) layout and assembly.

Applications

The MC14094B is used in a multitude of applications where signal stability is crucial. Its common uses include:

  • Waveform shaping
  • Signal processing
  • Debouncing circuits for switches and relays
  • Frequency discrimination
  • Capacitive proximity detection

ON Semiconductor's commitment to quality ensures that the MC14094B meets the stringent requirements of the electronics industry. Whether used in consumer electronics, automotive systems, or industrial controls, the MC14094B Schmitt trigger offers a reliable and efficient solution for digital signal processing.

With its combination of features, the MC14094B from ON Semiconductor is an ideal choice for designers looking for a high-performance hex Schmitt trigger to enhance the stability and integrity of their digital signals.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess