EN
  • EN
  • DE

MC14066BDTR2

Part No MC14066BDTR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BILATERAL SW 1 X 1:1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MC14066
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883290-MC14066BDTR2
Ultra Librarian 3D Model Ultra Librarian MC14066BDTR2 CAD Model

Description

ON Semiconductor MC14066BDTR2 Quad Analog Switch/ Multiplexer/Demultiplexer

The MC14066BDTR2 is a versatile integrated circuit from ON Semiconductor, designed to function as either a quad analog switch or a multiplexer/demultiplexer. This component is an essential building block in various electronic systems where signal routing and control are required. It is fabricated using silicon gate CMOS technology, which ensures low power consumption and high noise immunity.

The device features four independent switches, each with a single input and output that can be controlled by a digital signal. The MC14066BDTR2 is characterized by its wide analog input voltage range and low ON resistance, making it suitable for multiplexing and demultiplexing analog signals, as well as for use in digital signal switching applications.

ON Semiconductor's MC14066BDTR2 offers excellent precision and reliability, with a typical ON resistance matching between switches of 5Ω and an ON resistance flatness of 10Ω. This ensures minimal signal distortion and consistent performance across the switches. The device operates across a broad voltage range, from 3V to 18V, providing flexibility for use in various circuit designs.

The MC14066BDTR2 comes in a TSSOP-14 package, which is ideal for space-constrained applications. Its compact form factor makes it a popular choice for portable and battery-powered devices. The device also features break-before-make switching action, which prevents momentary shorting when switching between channels.

This component is widely used in sample and hold circuits, analog-to-digital and digital-to-analog conversion systems, signal gating, and chopper applications. Its robust design ensures a high degree of durability and performance stability, making the MC14066BDTR2 a reliable choice for designers and engineers looking for a high-quality analog switch/multiplexer/demultiplexer.

In summary, the ON Semiconductor MC14066BDTR2 is an efficient and versatile solution for a wide array of electronic applications requiring precise control over signal routing. Its low power consumption, high noise immunity, and compatibility with a wide range of operating voltages make it a go-to choice for both simple and complex circuit configurations.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1328 $50.4640
805+ $0.1243 $100.0615
1,250+ $0.1200 $150.0000
1,800+ $0.1114 $200.5200
2,335+ $0.1071 $250.0785
2,920+ $0.1029 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,190 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess