EN
  • EN
  • DE

MC14094UBDR2G

Part No MC14094UBDR2G
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0838+
Reference case SOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 719368-MC14094UBDR2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14094UBDR2G CAD Model

Description

ON Semiconductor MC14094UBDR2G Product Overview

The MC14094UBDR2G is a high-performance, integrated circuit from ON Semiconductor, designed to deliver exceptional functionality for a wide range of applications. This device is part of the CMOS logic series and offers a combination of shift register and latch functions, making it a versatile choice for various electronic designs.

Key Features

  • 8-Bit Serial-In/Parallel-Out Shift Register: The MC14094UBDR2G features an 8-bit serial input to parallel output shift register, allowing for efficient data handling and manipulation.
  • Latching Function: Each bit of the shift register is paired with a latch, providing the option to store data bits in a stable state until they are needed.
  • Three-State Outputs: The inclusion of three-state output capability enables the chip to either drive output lines, leave them in a high impedance state, or provide a logic level, enhancing the flexibility of the device in various interfacing scenarios.
  • High-Voltage Operation: This device is designed to operate at a wide range of voltages, from 3V to 18V, catering to both low and high voltage applications.
  • Low Power Consumption: As part of the CMOS family, the MC14094UBDR2G boasts low power consumption, which is critical for battery-powered and energy-sensitive designs.

Applications

The versatility of the MC14094UBDR2G makes it suitable for numerous applications, including:

  • Serial-to-parallel data conversion
  • Remote control systems
  • LED displays and indicators
  • Sequential logic operations
  • Data storage and transfer

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the MC14094UBDR2G is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding environments. Whether for industrial, commercial, or consumer electronics, this device is designed to meet the stringent requirements of a multitude of electronic applications.

In conclusion, the MC14094UBDR2G from ON Semiconductor is a robust and flexible component that combines the functionality of a shift register with latching capabilities, making it an excellent choice for designers looking for a reliable solution to complex data management tasks.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess