EN
  • EN
  • DE

MC14511B

Part No MC14511B
Manufacturer ON Semiconductor
Description BCD-To-Seven Segment Latch/Decoder/Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217781-MC14511B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14511B CAD Model

Description

ON Semiconductor MC14511B BCD-to-Seven Segment Latch/Decoder/Driver

The MC14511B is a highly versatile BCD (Binary-Coded Decimal) to seven-segment latch/decoder/driver designed and manufactured by ON Semiconductor. This integrated circuit is specifically engineered to interface between digital counting or computing devices and displays. When employed in electronic applications, the MC14511B provides a seamless and efficient translation of binary-coded decimal information into the appropriate segments to drive a seven-segment display.

Featuring a built-in latch, decoder, and driver in a single chip, the MC14511B is capable of directly driving a seven-segment display with LED, incandescent, or fluorescent display elements. Its internal circuitry includes a BCD to seven-segment decoder, a seven-segment driver, and a storage latch. The storage latch allows the BCD inputs to be stored, while the display is updated to the new value, ensuring smooth transitions and reducing flicker.

This IC is tailored for low-power operation, which makes it an ideal choice for battery-operated or power-sensitive applications. The MC14511B operates over a wide voltage range, from 3V to 18V, providing flexibility in various system designs and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.

Key features of the MC14511B include:

  • BCD input decoding
  • High current sourcing outputs capable of driving LED displays directly
  • Lamp test and blanking capabilities to test display functionality and manage display intensity
  • On-chip data latches for each segment's display information
  • Time-shared display driving for multiplexing
  • Phased out blanking input (BI) and lamp test (LT) to ensure minimal power consumption and enhanced display control

The MC14511B is commonly used in digital clocks, calculators, electronic meters, and other devices that require numeric displays. Its robust design ensures reliable operation in a variety of environmental conditions, making it a preferred choice for industrial, commercial, and consumer applications where consistent performance is critical.

For designers and engineers looking for a reliable and efficient way to drive seven-segment displays, the MC14511B from ON Semiconductor stands out as a proven solution that combines performance with ease of use.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6503 $58.5270
220+ $0.5336 $117.3920
335+ $0.5174 $173.3290
465+ $0.5001 $232.5465
600+ $0.4839 $290.3400
800+ $0.4343 $347.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess