EN
  • EN
  • DE

MC14512BDG

Part No MC14512BDG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SEL/MULTPL 1X8:1 16SOIC  /  Data Selector/Multiplexer 1 x 8:1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Series 4000B
Package Tube
Product Status Obsolete
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 8.8mA, 8.8mA
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC14512BDG-OS,MC14512BDG-ND,ONSONSMC14512BDG,MC14512BDGOS
Standard Package 48
Win Source Part Number 1034775-MC14512BDG
Ultra Librarian 3D Model Ultra Librarian MC14512BDG CAD Model

Description

The ON Semiconductor MC14512BDG is a highly versatile and reliable CMOS device that is widely used in digital data multiplexing applications. This integrated circuit is a 4-bit binary to 1-of-16 decoder/demultiplexer with input latches. It allows for the selection of one line out of 16 on which to place the output by decoding a four-bit binary input. This functionality is essential for a variety of applications ranging from data routing to signal selection.

Key Features

  • High On-Channel Conductance: The MC14512BDG provides high on-channel conductance, ensuring minimal signal loss and efficient data transmission.
  • Low Crosstalk Between Multiplexer Channels: The device is designed to minimize interference between channels, which is crucial for maintaining data integrity in complex circuits.
  • Latch Function: The input latches allow the decoder to maintain the integrity of the data by holding the last input data until a new one is provided.
  • Wide Operating Voltage Range: It operates over a wide voltage range, from 3V to 18V, making it suitable for various power environments and applications.
  • Low Power Consumption: As a CMOS device, it has the advantage of low power consumption, which is critical for battery-operated and energy-efficient systems.

Applications

The MC14512BDG is used in a wide array of electronic systems due to its versatility. It is commonly found in:

  • Data multiplexing
  • Signal routing
  • Control systems
  • Communication systems
  • Instrumentation
  • Computer logic systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC14512BDG is no exception. Manufactured with precision, this device meets stringent industry standards, ensuring it performs consistently in the most demanding of environments. Whether for industrial, commercial, or consumer applications, the MC14512BDG from ON Semiconductor is a dependable choice for your digital multiplexing needs.

You May Also Be Interested in

ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess