EN
  • EN
  • DE

MC14515B

Part No MC14515B
Manufacturer ON Semiconductor
Description 4-Bit Transparent Latch / 4-to-16 Line Decoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217805-MC14515B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14515B CAD Model

Description

ON Semiconductor MC14515B Product Overview

The MC14515B from ON Semiconductor is a high-performance CMOS 4-bit Latched/4-to-16 Line Decoders. This integrated circuit is designed to provide efficient solutions for a variety of digital decoding applications. Built with the precision and durability that ON Semiconductor is known for, the MC14515B is an ideal choice for designers looking to implement decoding functions in their digital systems.

Key Features

  • 4-Bit Latched Input: The device features a 4-bit latched input which allows for stable data input, making it suitable for applications where data integrity is crucial.
  • 4-to-16 Line Decoder: The MC14515B can decode a 4-bit input into one of sixteen active-low outputs, making it perfect for expanding the output lines in a digital system.
  • Low Power Consumption: As a CMOS device, it has the advantage of low power consumption, which is essential for battery-operated or power-sensitive applications.
  • High Noise Immunity: The inherent noise immunity of CMOS technology ensures reliable operation in electrically noisy environments.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various levels of signal inputs and making it versatile for different system requirements.

Applications

The MC14515B is suitable for a broad range of applications including, but not limited to:

  • Binary to decimal decoding
  • Address decoding in memory selection
  • Control signal generation in microprocessor systems
  • Function selection in programmable controllers

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the MC14515B meets the stringent requirements for industrial and commercial applications. With its robust design, the device is engineered to perform reliably over long operational periods.

Whether you're designing a complex microprocessor system or a simple control application, the MC14515B from ON Semiconductor offers a practical and efficient solution for your decoding needs. Its combination of features, such as low power consumption and high noise immunity, ensures that your designs are both power-efficient and resilient.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5879 $61.7637
7+ $16.8930 $118.2510
11+ $16.3652 $180.0172
15+ $15.8362 $237.5430
19+ $15.3084 $290.8596
26+ $13.7249 $356.8474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess