EN
  • EN
  • DE

MC1455B

Part No MC1455B
Manufacturer ON Semiconductor
Description Timers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217960-MC1455B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC1455B CAD Model

Description

ON Semiconductor MC1455B Product Overview

The ON Semiconductor MC1455B is a highly versatile and reliable monolithic timing circuit that is designed to offer both precision timing and reliability for a wide range of electronic applications. This integrated circuit is a direct replacement for the industry-standard 555 timer and is fabricated using ON Semiconductor's high-performance silicon-gate technology.

Key Features

  • Supply Voltage Range: The MC1455B operates on a supply voltage ranging from 4.5V to 16V, making it suitable for various power environments and battery-operated applications.
  • Output Current: Capable of sourcing or sinking up to 200 mA of output current, this timer can directly drive an output load without requiring external transistors.
  • Adjustable Duty Cycle: It provides an adjustable duty cycle, allowing for precise control over the output waveform, which is essential for custom signal generation.
  • Timing from Microseconds to Hours: The MC1455B can produce time delays ranging from a few microseconds to several hours, offering a high degree of versatility in timing applications.
  • Temperature Stability: The timer exhibits excellent temperature stability of 0.005% per °C, ensuring consistent performance across a wide temperature range.

Applications

The MC1455B timer is suitable for a broad array of applications, including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)

Product Specifications

Parameter Value Package Type DIP-8, SOIC-8 Operating Temperature -40°C to +85°C Mounting Type Through Hole, Surface Mount

Whether you're designing consumer electronics, industrial control systems, or automotive applications, the ON Semiconductor MC1455B provides a reliable and flexible solution for your timing needs. Its ease of use and robust feature set make it an essential component for engineers looking to implement a cost-effective timing solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess