EN
  • EN
  • DE

74HCT112DB

Part No 74HCT112DB
Manufacturer NXP / Nexperia
Description Dual JK flip-flop with set and reset; negative-edge trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 744003-74HCT112DB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT112DB CAD Model

Description

Product Overview: 74HCT112DB Dual JK Flip-Flop by NXP Semiconductors

The 74HCT112DB from NXP Semiconductors is a high-speed Si-gate CMOS device that belongs to the 74HCT family. It is particularly designed to operate in a wide range of applications that require dual JK flip-flops with set and reset capabilities. This integrated circuit (IC) is a vital component for digital systems requiring edge-triggered registers, counters, and toggle functions.

Key Features

  • Logic Type: The device features dual JK-type flip-flops which are edge-triggered and capable of toggle and hold functions.
  • High-Speed Performance: Operating at a high-speed, the 74HCT112DB is compatible with TTL levels, ensuring swift response times in critical applications.
  • Set and Reset Functionality: Each flip-flop has individual set (SD) and reset (RD) inputs that are active low, providing the user with greater control over the logic states.
  • Output Capability: The IC has standard output drive capability, making it suitable for driving other logic devices within a circuit.
  • Power Supply: It operates on a +5V power supply, which is common in digital systems, ensuring easy integration with other components.
  • Temperature Range: The device is designed to function over a broad temperature range, making it suitable for industrial and commercial applications.
  • Packaging: The 74HCT112DB is offered in a DB package which is a small outline integrated circuit package, providing space-saving advantages on printed circuit boards (PCBs).

Applications

The versatility of the 74HCT112DB makes it an excellent choice for a wide array of digital applications, including:

  • Control systems
  • Data storage devices
  • Counters and dividers
  • Toggle circuits
  • Sequential logic circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74HCT112DB is manufactured under strict standards to ensure high performance and durability for the end-user. With its robust design and proven technology, this IC is an ideal solution for designers looking for a reliable dual JK flip-flop with set and reset functions.

For more detailed information, technical specifications, and support documents, please refer to the official NXP Semiconductors product datasheet for the 74HCT112DB.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9314 $58.6280
49+ $2.4047 $117.8303
75+ $2.3296 $174.7200
103+ $2.2546 $232.2238
133+ $2.1795 $289.8735
178+ $1.9543 $347.8654
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess