EN
  • EN
  • DE

MC14518B

Part No MC14518B
Manufacturer ON Semiconductor
Description Dual Up Counters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217833-MC14518B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14518B CAD Model

Description

The MC14518B from ON Semiconductor is a versatile and high-performance dual binary-coded decimal (BCD) counter integrated circuit designed to meet a wide array of counting applications in digital systems. As part of ON Semiconductor's extensive CMOS logic family, this device provides a reliable and efficient solution for designers looking to implement counting functions in their projects.

Key Features

  • BCD Counting: The MC14518B is capable of counting in binary-coded decimal format, which is particularly useful for display applications or any system requiring decimal counting.
  • Dual Counter: This device contains two independent counter circuits, which can be used separately or cascaded to create a multi-stage counter for higher count ranges.
  • Wide Operating Voltage: The counter operates over a broad voltage range from 3V to 18V, providing flexibility for use in various logic systems and compatibility with TTL levels.
  • Direct LED Driver: Its outputs can drive LED displays directly, making it an excellent choice for digital clocks, timers, and other numerical display applications.
  • High-Speed Operation: The MC14518B offers high-speed operation, ensuring quick response times and efficient performance in fast-paced applications.
  • Static Operation: The static operation of the device allows it to retain the stored count without the need for continuous clocking, which is beneficial for power-saving strategies.

Applications

The MC14518B is suitable for a wide range of applications, including:

  • Digital clocks and watches
  • Counting and timing circuits
  • Frequency dividers
  • Calculators
  • Instrumentation and measurement systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14518B is manufactured to the highest standards. The device is designed to withstand the rigors of commercial and industrial environments, ensuring long-term reliability for products that require consistent performance.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess