EN
  • EN
  • DE

MC14528BDR2G

Part No MC14528BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR DUAL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 90ns
Current - Output High, Low 8.8mA, 8.8mA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 022591-MC14528BDR2G
Ultra Librarian 3D Model Ultra Librarian MC14528BDR2G CAD Model

Description

ON Semiconductor MC14528BDR2G Dual Monostable Multivibrator

The MC14528BDR2G is a versatile and high-performing dual monostable multivibrator designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This integrated circuit (IC) is specifically engineered to provide reliable timing circuits within a multitude of electronic applications. It is widely used in various fields such as automotive electronics, consumer electronics, industrial control systems, and communication devices.

The device consists of two independent monostable multivibrators, also known as one-shot pulse generators. Each multivibrator has its own trigger and reset inputs, output and complementary output, which allows for greater flexibility in application design. The MC14528BDR2G is capable of generating accurate time delays or timing pulses on demand when triggered by an external input.

With its capability to operate over a wide supply voltage range of 3V to 18V, this IC can be easily integrated into systems with varying power levels. The output pulse width is determined by external timing components, namely resistors and capacitors, which users can select based on the required timing interval. This feature enables designers to customize the pulse duration from microseconds to hours, making the MC14528BDR2G extremely adaptable to specific design requirements.

The MC14528BDR2G is offered in a SOIC-16 package, ensuring a compact footprint on printed circuit boards (PCBs) and making it an excellent choice for space-constrained applications. The device also includes features such as retiggerable/resettable capabilities, which provide additional control and flexibility in timing applications. Furthermore, its Schmitt-trigger inputs allow it to handle slow input transition signals with improved noise immunity.

This IC is designed for robust performance in challenging environments, with a temperature range from -55°C to +125°C, making it suitable for applications that may experience extreme temperature variations. The MC14528BDR2G's dual monostable multivibrator function is essential for applications that require precise timing, such as pulse shaping, time delay generation, and sequential logic operations.

In summary, the ON Semiconductor MC14528BDR2G is a highly reliable and functional component that provides designers with the flexibility and accuracy needed for complex timing solutions in a broad range of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIVIBRATOR DUAL 16TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIVIBRATOR DUAL 16SOEIAJ / Dual Precision Retriggerable/Resettable Monostable Multivibrator
Lowest to $0.5047
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $6.6527
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
STMicroelectronics
DUAL MONOSTABLE MULTIVIBRATOR
Need more? Email Us
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $6.5469

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4695 $58.6875
300+ $0.3853 $115.5900
465+ $0.3733 $173.5845
640+ $0.3612 $231.1680
830+ $0.3492 $289.8360
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,550 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess