EN
  • EN
  • DE

MC14536B

Part No MC14536B
Manufacturer ON Semiconductor
Description Programmable Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217864-MC14536B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14536B CAD Model

Description

ON Semiconductor MC14536B Programmable Timer

The MC14536B is a highly versatile programmable timer designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is built to cater to a wide range of timing applications across various industries, from consumer electronics to industrial automation systems.

Key Features

  • Wide Voltage Range: The MC14536B operates on a voltage range of 3V to 18V, making it suitable for both low and high voltage applications.
  • Programmable Timer Length: It offers an adjustable timer period that can be set from microseconds to hours, providing flexibility for diverse timing requirements.
  • Stable Timing Characteristics: The timer's characteristics are highly stable over a wide range of temperature and voltage variations, ensuring reliability in different operating conditions.
  • Monostable or Astable Operation: The MC14536B can be configured for either monostable (one-shot) or astable (free-running) operation, offering a dual functionality in a single chip.

Applications

The MC14536B programmable timer is ideal for use in a variety of applications such as:

  • Delay timers in consumer electronics
  • Industrial process control systems
  • Timing management in communication devices
  • Automotive electronics for timing and control
  • Sequential timing in automation and robotics

Technical Specifications

With a standard 16-pin dual-in-line package, the MC14536B integrates seamlessly into circuit designs. The device features a binary counter architecture, ensuring precise timing through digital means. Its temperature-compensated, low-power CMOS construction provides a durable and energy-efficient solution for complex timing tasks.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The MC14536B programmable timer is no exception, with rigorous testing and quality assurance measures in place to ensure consistent performance and long-term reliability.

Whether you're designing a simple timer circuit or a complex automation system, the MC14536B from ON Semiconductor is an excellent choice for a reliable and programmable timing solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess