EN
  • EN
  • DE

HEF4076BP

Part No HEF4076BP
Manufacturer NXP / Nexperia
Description Quadruple D-type register with 3-state outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179888-HEF4076BP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4076BP CAD Model

Description

The HEF4076BP is a high-quality integrated circuit produced by NXP Semiconductors, a leader in the electronics industry. This IC is a part of the HEF4000 family, which is renowned for its robustness and versatility in various digital applications. The HEF4076BP is specifically a quad D-type flip-flop chip that features four independent D-type flip-flops, each with individual data, clock, and reset inputs.

Key Features

  • Logic Type: Quadruple D-type Flip-Flop
  • Operating Voltage: Typically 5V, with a range from 3V to 15V
  • Package: DIP-16 (Dual In-line Package with 16 pins)
  • Temperature Range: -40°C to +85°C, suitable for industrial applications
  • Logic Family: HEF4000B

The HEF4076BP is designed for use in a variety of digital applications, including data storage, data transfer, and logic control systems. Each flip-flop has a set and reset function, which can be triggered by a high level on the set or reset line, respectively. The data input (D) is sampled at the positive-going edge of the clock input (CP), and the Q output will change state according to the data input only when the clock pulse is present, making it ideal for edge-triggered applications.

Applications

The versatility of the HEF4076BP allows it to be used in a broad range of applications. These include:

  • Register and latch circuits
  • Buffer storage
  • Shift registers
  • Control circuits
  • Counter and divider circuits

With its standard DIP-16 package, this IC is easy to handle and integrate into both prototyping environments and production circuits. The wide operating voltage range and temperature tolerance make the HEF4076BP a reliable choice for designers and engineers looking for a flip-flop solution that can withstand challenging conditions.

For detailed information, including pin configurations, electrical characteristics, and application notes, customers should refer to the official NXP datasheets and product documentation available on the NXP Semiconductors website.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess