EN
  • EN
  • DE

MC14543B

Part No MC14543B
Manufacturer ON Semiconductor
Description BCD-to-Seven Segment Latch/Decoder/Driver for Liquid Crystals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217908-MC14543B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14543B CAD Model

Description

ON Semiconductor MC14543B BCD-to-Seven Segment Latch/Decoder/Driver

The ON Semiconductor MC14543B is a highly integrated circuit designed for driving liquid crystal and LED displays. It is a BCD-to-Seven Segment Latch/Decoder/Driver, which offers a simple and efficient solution for converting binary-coded decimal (BCD) input data into signals required to drive seven-segment displays. This versatile component is widely used in applications requiring numerical display, such as calculators, digital clocks, metering devices, and other consumer electronics.

The MC14543B specifically caters to the need for a low-power device that can operate with a minimal power supply, making it ideal for battery-operated applications. It operates from a supply voltage ranging from 3 V to 18 V, providing designers with flexibility in terms of power management. Additionally, the device features an on-chip voltage reference and an on-chip clock oscillator that significantly reduce the number of external components required for operation.

The device is equipped with a BCD input structure that provides a direct connection to most microprocessor buses or outputs of BCD decoders such as the MC14553B. It includes latches that hold the BCD inputs until a new digit is available, ensuring stable display data. The MC14543B also has a phase input that controls the phase of the output waveform to drive the display.

Furthermore, the MC14543B offers an interdigit blanking function that can be used to blank off any undesired leading or trailing zeros. The blanking input (BI) and lamp test input (LT) are provided for testing and controlling the display. The lamp test functionality allows for quick and easy testing of all display segments to verify proper functionality.

The device comes in various package types, such as PDIP, SOIC, and TSSOP, making it suitable for different assembly requirements. It is also characterized for operation from -55°C to +125°C, ensuring reliability and performance across a wide range of environmental conditions. The ON Semiconductor MC14543B is a robust and versatile driver that simplifies the design and enhances the functionality of seven-segment display applications.

For detailed specifications and application notes, designers are encouraged to consult the official datasheet provided by ON Semiconductor, which offers comprehensive information to ensure optimal use of the MC14543B in their projects.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6753 $50.6475
185+ $0.5541 $102.5085
280+ $0.5368 $150.3040
385+ $0.5195 $200.0075
500+ $0.5021 $251.0500
670+ $0.4502 $301.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess