EN
  • EN
  • DE

MC1488M

Part No MC1488M
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Line EIA-232D Driver | IC LINE DRIVER QD MONO 14SOEIAJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Driver
Protocol RS232
Number of Drivers/Receivers 4/0
Supply Voltage (V) ±15V
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package SOEIAJ-14
Family Part Number MC1488
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1218016-MC1488M
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC1488M CAD Model

Description

ON Semiconductor MC1488M: A Robust Line Driver for Digital Communication

The MC1488M from ON Semiconductor is a quintessential component for anyone involved in the design of digital communication systems. This device is a monolithic quadruple line driver designed to interface data terminal equipment with data communication equipment. The MC1488M is particularly well-suited for RS-232 and V.28 communication interfaces, offering reliable performance and signal integrity.

Key Features

  • Quad Line Drivers: The MC1488M contains four independent line drivers in a single package, making it an efficient solution for systems that require multiple driving channels.
  • Meets RS-232 Standards: This device is designed to meet the specifications of RS-232C and V.28 standards, ensuring compatibility with a wide range of communications equipment.
  • Single 5V Power Supply: The line driver operates on a single 5V power supply, simplifying the power design of the overall system.
  • High Data Rates: It supports data rates typically up to 120 kbps, making it suitable for high-speed data transmission applications.
  • Short-Circuit Protection: The MC1488M offers short-circuit protection from all outputs to ground, enhancing the robustness of the device.
  • Wide Operating Temperature Range: It operates over a wide temperature range, ensuring reliability in diverse environmental conditions.

Applications

The MC1488M is ideal for a variety of applications where RS-232 level communication is required. This includes but is not limited to:

  • Telecommunications Interfaces
  • Data Acquisition Systems
  • Computer Serial Ports
  • Modem Connections

Package and Quality

ON Semiconductor's MC1488M is offered in a 14-pin DIP (Dual In-line Package), making it easy to integrate into existing and new designs alike. The device's build quality adheres to ON Semiconductor's high manufacturing standards, ensuring that each unit provides consistent performance.

With its combination of features, the MC1488M line driver from ON Semiconductor stands out as a reliable and practical solution for digital communication needs, providing the assurance of quality and performance that engineers and designers require.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3174 $58.7190
445+ $0.2605 $115.9225
690+ $0.2524 $174.1560
950+ $0.2442 $231.9900
1,225+ $0.2361 $289.2225
1,640+ $0.2116 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess