EN
  • EN
  • DE

CDCF2510PWR

Part No CDCF2510PWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC 3.3V PLL CLK-DRVR 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Main Purpose Memory, DRAM DIMM
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 140MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 099983-CDCF2510PWR
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian CDCF2510PWR CAD Model

Description

CDCF2510PWR Clock Buffer

Engineered for applications that demand high-frequency and low-noise clock signals, the CDCF2510PWR delivers outstanding clock distribution features in a power-efficient package.

  • Applications:
    • Networking Systems
    • Automotive Electronics
    • Test and Measurement
    • Storage Solutions
  • Features and Benefits:
    • Enhanced Reliability: Consistent performance across large data volumes.
    • High-frequency Compliance: Suitable for systems operating at high frequencies.
    • Power-conscious Design: Offers efficient power usage dynamics.
    • Versatile Compatibility: Supports other clock systems and electronic architectures.
  • Additional Details: The CDCF2510PWR is crafted to endure extensive operating periods, featuring robustness against mechanical and temperature-induced stress while providing ease of integration into existing infrastructure.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5079 $54.0948
28+ $3.6988 $103.5664
42+ $3.5833 $150.4986
58+ $3.4677 $201.1266
75+ $3.3521 $251.4075
100+ $3.0053 $300.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess