EN
  • EN
  • DE

MC33023DWR2

Part No MC33023DWR2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description High Speed Single-Ended PWM Controller | IC REG CTRLR ISO PWM 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Forward
Voltage - Start Up 9.2V
Supply Voltage 8.4V ~ 30V
Duty Cycle 90%
Switching Frequency 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number MC33023
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1218112-MC33023DWR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC33023DWR2 CAD Model

Description

ON Semiconductor MC33023DWR2 High-Speed PWM Controller

The MC33023DWR2 from ON Semiconductor is a high-performance pulse width modulator (PWM) controller designed for high-speed power conversion applications. This versatile component is engineered to provide precise control over power supply systems, making it an ideal solution for a wide range of applications including switch-mode power supplies, DC-DC converters, and motor control circuits.

Equipped with a range of features to enhance system performance, the MC33023DWR2 offers a high-frequency operation up to 1 MHz, which allows for smaller components and more compact power supply designs. This characteristic is particularly beneficial for space-constrained applications where efficiency and size are critical factors.

The device incorporates an undervoltage lockout (UVLO) with hysteresis, protecting the system by ensuring that the PWM controller operates only when the supply voltage is within an acceptable range. This feature helps prevent malfunctions and potential damage that can occur if the supply voltage falls below a safe threshold.

With its dual alternating outputs, the MC33023DWR2 can effectively reduce ripple and improve power efficiency. This dual-edge modulation technique minimizes the electromagnetic interference (EMI) commonly associated with high-speed switching, making the device suitable for noise-sensitive electronic equipment.

The MC33023DWR2 also features a built-in soft-start function that gradually increases the duty cycle during startup, reducing stress on the power supply components and enhancing the reliability of the system. Additionally, the controller's dead-time control and programmable slope compensation give designers the flexibility to optimize the performance of their power supply circuits for a variety of load conditions.

Offered in a 16-pin SOIC wide-body package, the MC33023DWR2 is designed for surface-mount technology (SMT), facilitating easier assembly and integration into modern PCB designs. Its robust thermal performance and wide operating temperature range make it suitable for industrial and commercial environments where durability and consistent operation are essential.

Overall, the MC33023DWR2 from ON Semiconductor is a comprehensive solution for high-speed PWM control applications, delivering performance, flexibility, and reliability to meet the demands of advanced power management systems.

You May Also Be Interested in

Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess